Newark, An Avnet Company Coupler, Rj45, Jack, 8P8C, Cat6; In Line Connector A Tuk 55X3129

Description
COUPLER, RJ45, JACK, 8P8C, CAT6; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:RJ45; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Receptacle; Convert To RoHS Compliant: Yes
Datasheet
Description
COUPLER, RJ45, JACK, 8P8C, CAT6; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:RJ45; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Receptacle; Convert To RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupler, Rj45, Jack, 8P8C, Cat6; In Line Connector A Tuk - 55X3129 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, Rj45, Jack, 8P8C, Cat6; In Line Connector A Tuk
55X3129
Coupler, Rj45, Jack, 8P8C, Cat6; In Line Connector A Tuk 55X3129
COUPLER, RJ45, JACK, 8P8C, CAT6; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:RJ45; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Receptacle; Convert To RoHS Compliant: Yes

COUPLER, RJ45, JACK, 8P8C, CAT6; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:RJ45; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Receptacle; Convert To RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55X3129
Product Name Coupler, Rj45, Jack, 8P8C, Cat6; In Line Connector A Tuk
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
All Metal Banana Jack - 916 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details