Newark, An Avnet Company Inline Skt, Rj45, 8P8C, Cat6, Shielded; In Line Connector A Tuk 55X3087

Description
INLINE SKT, RJ45, 8P8C, CAT6, SHIELDED; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:TUK InLine RJ45 Sockets; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To RoHS Compliant: Yes
Datasheet
Description
INLINE SKT, RJ45, 8P8C, CAT6, SHIELDED; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:TUK InLine RJ45 Sockets; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Skt, Rj45, 8P8C, Cat6, Shielded; In Line Connector A Tuk - 55X3087 - Newark, An Avnet Company
Chicago, IL, United States
Inline Skt, Rj45, 8P8C, Cat6, Shielded; In Line Connector A Tuk
55X3087
Inline Skt, Rj45, 8P8C, Cat6, Shielded; In Line Connector A Tuk 55X3087
INLINE SKT, RJ45, 8P8C, CAT6, SHIELDED; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:TUK InLine RJ45 Sockets; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To RoHS Compliant: Yes

INLINE SKT, RJ45, 8P8C, CAT6, SHIELDED; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:TUK InLine RJ45 Sockets; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55X3087
Product Name Inline Skt, Rj45, 8P8C, Cat6, Shielded; In Line Connector A Tuk
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details