Newark, An Avnet Company Inline Socket, Rj45, 8P8C, Cat6, Black; In Line Connector A Tuk 55X3086

Description
INLINE SOCKET, RJ45, 8P8C, CAT6, BLACK; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Receptacle; RoHS Compliant: Yes
Datasheet
Description
INLINE SOCKET, RJ45, 8P8C, CAT6, BLACK; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Receptacle; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Socket, Rj45, 8P8C, Cat6, Black; In Line Connector A Tuk - 55X3086 - Newark, An Avnet Company
Chicago, IL, United States
Inline Socket, Rj45, 8P8C, Cat6, Black; In Line Connector A Tuk
55X3086
Inline Socket, Rj45, 8P8C, Cat6, Black; In Line Connector A Tuk 55X3086
INLINE SOCKET, RJ45, 8P8C, CAT6, BLACK; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Receptacle; RoHS Compliant: Yes

INLINE SOCKET, RJ45, 8P8C, CAT6, BLACK; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Receptacle; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55X3086
Product Name Inline Socket, Rj45, 8P8C, Cat6, Black; In Line Connector A Tuk
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - ABF.0A.250.CTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - NAVG - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers