3-Wire 50A Range Power Cord - 6 Length; Connector Type B:Ring Tongue Terminal; Cable Length - Metric:1.83m; Current Rating:50A; Voltage Rating:250VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:6ft
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 55X0836 |
| Product Name | 3-Wire 50A Range Power Cord 6 Length; Connector Type B Ez-Flo |
| Application | Power Cable |