Newark, An Avnet Company Rack Mount Panel 1U Punched For 8 Xlr Connectors; Panel Type Pro Signal 55X0636

Description
Rack Mount Panel 1U Punched For 8 XLR Connectors; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:XLR Connectors; External Height - Metric:-; External Width - Metric:-; Product Range:
Description
Rack Mount Panel 1U Punched For 8 XLR Connectors; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:XLR Connectors; External Height - Metric:-; External Width - Metric:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Panel 1U Punched For 8 Xlr Connectors; Panel Type Pro Signal - 55X0636 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Panel 1U Punched For 8 Xlr Connectors; Panel Type Pro Signal
55X0636
Rack Mount Panel 1U Punched For 8 Xlr Connectors; Panel Type Pro Signal 55X0636
Rack Mount Panel 1U Punched For 8 XLR Connectors; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:XLR Connectors; External Height - Metric:-; External Width - Metric:-; Product Range:

Rack Mount Panel 1U Punched For 8 XLR Connectors; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:XLR Connectors; External Height - Metric:-; External Width - Metric:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 55X0636
Product Name Rack Mount Panel 1U Punched For 8 Xlr Connectors; Panel Type Pro Signal
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Storage Cabinets - 1271514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 23.62 inch (600 mm)
Width 20.67 inch (525 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details