Newark, An Avnet Company Rack Mount Panel 1U Punched For 6 Xlr Connectors; Panel Type Pro Signal 55X0635

Description
Rack Mount Panel 1U Punched For 6 XLR Connectors; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:XLR Connectors; External Height - Metric:-; External Width - Metric:-; Product Range:
Description
Rack Mount Panel 1U Punched For 6 XLR Connectors; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:XLR Connectors; External Height - Metric:-; External Width - Metric:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Panel 1U Punched For 6 Xlr Connectors; Panel Type Pro Signal - 55X0635 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Panel 1U Punched For 6 Xlr Connectors; Panel Type Pro Signal
55X0635
Rack Mount Panel 1U Punched For 6 Xlr Connectors; Panel Type Pro Signal 55X0635
Rack Mount Panel 1U Punched For 6 XLR Connectors; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:XLR Connectors; External Height - Metric:-; External Width - Metric:-; Product Range:

Rack Mount Panel 1U Punched For 6 XLR Connectors; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:XLR Connectors; External Height - Metric:-; External Width - Metric:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 55X0635
Product Name Rack Mount Panel 1U Punched For 6 Xlr Connectors; Panel Type Pro Signal
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2387195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Freestanding stations - EMA1382 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details