Newark, An Avnet Company Rack Mount Panel 1U Punched For 4 Xlr Connectors; Panel Type Pro Signal 55X0634

Description
Rack Mount Panel 1U Punched For 4 XLR Connectors; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:XLR Connectors; External Height - Metric:-; External Width - Metric:-; Product Range:
Description
Rack Mount Panel 1U Punched For 4 XLR Connectors; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:XLR Connectors; External Height - Metric:-; External Width - Metric:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Panel 1U Punched For 4 Xlr Connectors; Panel Type Pro Signal - 55X0634 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Panel 1U Punched For 4 Xlr Connectors; Panel Type Pro Signal
55X0634
Rack Mount Panel 1U Punched For 4 Xlr Connectors; Panel Type Pro Signal 55X0634
Rack Mount Panel 1U Punched For 4 XLR Connectors; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:XLR Connectors; External Height - Metric:-; External Width - Metric:-; Product Range:

Rack Mount Panel 1U Punched For 4 XLR Connectors; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:XLR Connectors; External Height - Metric:-; External Width - Metric:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 55X0634
Product Name Rack Mount Panel 1U Punched For 4 Xlr Connectors; Panel Type Pro Signal
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 630275 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 24.02 inch (610 mm)
View Details
Specialized storage - SRP0490 - Rousseau Metal Inc.
Specs
Category Industrial
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details