Newark, An Avnet Company 1U Black Vented Rack Panel; Panel Type Mcm Custom Audio 55W7885

Description
1U Black Vented Rack Panel; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:265.9mm; External Width - Metric:482.6mm RoHS Compliant: Yes
Description
1U Black Vented Rack Panel; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:265.9mm; External Width - Metric:482.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
1U Black Vented Rack Panel; Panel Type Mcm Custom Audio - 55W7885 - Newark, An Avnet Company
Chicago, IL, United States
1U Black Vented Rack Panel; Panel Type Mcm Custom Audio
55W7885
1U Black Vented Rack Panel; Panel Type Mcm Custom Audio 55W7885
1U Black Vented Rack Panel; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:265.9mm; External Width - Metric:482.6mm RoHS Compliant: Yes

1U Black Vented Rack Panel; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:265.9mm; External Width - Metric:482.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 55W7885
Product Name 1U Black Vented Rack Panel; Panel Type Mcm Custom Audio
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 473865 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Specialized units - EMC1000 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 14 inch (356 mm)
Length 72 inch (1829 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details