Newark, An Avnet Company Connector Type A Pulse 54X9880

Description
Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle
Description
Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Pulse - 54X9880 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Pulse
54X9880
Connector Type A Pulse 54X9880
Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle

Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X9880
Product Name Connector Type A Pulse
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details