Newark, An Avnet Company Connector Type A Pulse 54X9879

Description
Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle
Description
Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Pulse - 54X9879 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Pulse
54X9879
Connector Type A Pulse 54X9879
Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle

Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X9879
Product Name Connector Type A Pulse
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details