Newark, An Avnet Company Connector Type A Pulse 54X9874

Description
Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:45ft; Cable Length - Metric:13.72m; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle
Description
Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:45ft; Cable Length - Metric:13.72m; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Pulse - 54X9874 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Pulse
54X9874
Connector Type A Pulse 54X9874
Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:45ft; Cable Length - Metric:13.72m; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle

Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:45ft; Cable Length - Metric:13.72m; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X9874
Product Name Connector Type A Pulse
Cable Length 45.01 ft (137 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6038A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details