Newark, An Avnet Company Connector Type A Pulse 54X9864

Description
Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:30ft; Cable Length - Metric:9.14m; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle
Description
Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:30ft; Cable Length - Metric:9.14m; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Pulse - 54X9864 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Pulse
54X9864
Connector Type A Pulse 54X9864
Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:30ft; Cable Length - Metric:9.14m; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle

Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:30ft; Cable Length - Metric:9.14m; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X9864
Product Name Connector Type A Pulse
Cable Length 29.99 ft (91.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMYZ-4-24-2,5-B - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Socket, angled Cable Rectangular design MSZC
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q1133-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type JIS 8303
View Details
2 suppliers