Newark, An Avnet Company Connector Type A Pulse 54X9863

Description
Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:18ft; Cable Length - Metric:5.49m; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle
Description
Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:18ft; Cable Length - Metric:5.49m; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Pulse - 54X9863 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Pulse
54X9863
Connector Type A Pulse 54X9863
Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:18ft; Cable Length - Metric:5.49m; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle

Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:18ft; Cable Length - Metric:5.49m; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X9863
Product Name Connector Type A Pulse
Cable Length 18.01 ft (54.9 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details