Newark, An Avnet Company Probe, Oscilloscope, 7 To 70A; Meter Side Connector Elditest 53X3114

Description
PROBE, OSCILLOSCOPE, 7 TO 70A; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:70A; Current Range Min:7A; For Use With:Elditest Multimeters & Oscilloscopes; Product Range:CP6000 Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
PROBE, OSCILLOSCOPE, 7 TO 70A; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:70A; Current Range Min:7A; For Use With:Elditest Multimeters & Oscilloscopes; Product Range:CP6000 Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Oscilloscope, 7 To 70A; Meter Side Connector Elditest - 53X3114 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Oscilloscope, 7 To 70A; Meter Side Connector Elditest
53X3114
Probe, Oscilloscope, 7 To 70A; Meter Side Connector Elditest 53X3114
PROBE, OSCILLOSCOPE, 7 TO 70A; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:70A; Current Range Min:7A; For Use With:Elditest Multimeters & Oscilloscopes; Product Range:CP6000 Series; SVHC:No RoHS Compliant: Yes

PROBE, OSCILLOSCOPE, 7 TO 70A; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:70A; Current Range Min:7A; For Use With:Elditest Multimeters & Oscilloscopes; Product Range:CP6000 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 53X3114
Product Name Probe, Oscilloscope, 7 To 70A; Meter Side Connector Elditest
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XJL Macro-Hook to 9301 Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 632XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details