The Generator with RF Transmitter operates at a frequency of 915 MHz and is designed for energy harvesting applications. It converts mechanical energy into electrical energy, enabling wireless data transfer without the need for batteries. This feature enhances flexibility in installation, allowing use in locations that are typically hard to access. The product is compact and energy-efficient, with a long mechanical life of up to 1,000,000 operations. It can transmit signals over distances of up to 300 meters in open areas and 30 meters within buildings. The operating temperature range is from -40 °C to 85 °C. The generator produces 0.33 mWs of energy during actuation and release, making it suitable for various applications, including building automation, industrial automation, smart home systems, and lighting.
GENERATOR WITH RF TRANSMITTER, 915MHZ; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 52Y3028 |
| Product Name | Generator With Rf Transmitter, 915Mhz; Product Range Zf Electronics |