ANTENNA, MONOPOLE, 3.4-3.8GHZ, SMA; Antenna Type:Monopole; Frequency Min:3.4GHz; Frequency Max:3.8GHz; Antenna Mounting:SMA Connector; Gain:0dBi; VSWR:-; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:Linear
| Newark, An Avnet Company | |
|---|---|
| Product Category | Antennas |
| Product Number | 51AK3326 |
| Product Name | Antenna, Monopole, 3.4-3.8Ghz, Sma; Antenna Type Pulse |
| Primary Frequency Range | 3400.0 to 3800.0 MHz |