Newark, An Avnet Company Antenna, Omni-Directional, 2.5Ghz, 1Dbi; Antenna Type Pulse 51AK3323

Description
ANTENNA, OMNI-DIRECTIONAL, 2.5GHZ, 1DBI; Antenna Type:Omni-directiona l; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:1dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Vertica l
Description
ANTENNA, OMNI-DIRECTIONAL, 2.5GHZ, 1DBI; Antenna Type:Omni-directiona l; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:1dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Vertica l

Suppliers

Company
Product
Description
Supplier Links
Antenna, Omni-Directional, 2.5Ghz, 1Dbi; Antenna Type Pulse - 51AK3323 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Omni-Directional, 2.5Ghz, 1Dbi; Antenna Type Pulse
51AK3323
Antenna, Omni-Directional, 2.5Ghz, 1Dbi; Antenna Type Pulse 51AK3323
ANTENNA, OMNI-DIRECTIONAL, 2.5GHZ, 1DBI; Antenna Type:Omni-directiona l; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:1dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Vertica l

ANTENNA, OMNI-DIRECTIONAL, 2.5GHZ, 1DBI; Antenna Type:Omni-directional; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:1dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Vertical

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 51AK3323
Product Name Antenna, Omni-Directional, 2.5Ghz, 1Dbi; Antenna Type Pulse
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2108937-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
GPS L1 Passive Ceramic Patch Antenna (16x6x4mm) - ET-GPL1-166 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details