Newark, An Avnet Company Power Inductor, 22Uh, Shielded, 3.8A; Inductance Pulse 51AK3303

Description
POWER INDUCTOR, 22UH, SHIELDED, 3.8A; Inductance:22µH; RMS Current (Irms):3.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.8A; Product Range:P1173NL Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20%
Datasheet
Description
POWER INDUCTOR, 22UH, SHIELDED, 3.8A; Inductance:22µH; RMS Current (Irms):3.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.8A; Product Range:P1173NL Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 22Uh, Shielded, 3.8A; Inductance Pulse - 51AK3303 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Shielded, 3.8A; Inductance Pulse
51AK3303
Power Inductor, 22Uh, Shielded, 3.8A; Inductance Pulse 51AK3303
POWER INDUCTOR, 22UH, SHIELDED, 3.8A; Inductance:22µH; RMS Current (Irms):3.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.8A; Product Range:P1173NL Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20%

POWER INDUCTOR, 22UH, SHIELDED, 3.8A; Inductance:22µH; RMS Current (Irms):3.8A; Inductor Construction:Shielded; Saturation Current (Isat):3.8A; Product Range:P1173NL Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK3303
Product Name Power Inductor, 22Uh, Shielded, 3.8A; Inductance Pulse
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Chokes - 1624116-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details