Newark, An Avnet Company Power Inductor, 33Uh, Shielded, 3A; Inductance Pulse 51AK3300

Description
POWER INDUCTOR, 33UH, SHIELDED, 3A; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:P1172NL Series; DC Resistance Max:0.0648ohm; Inductance Tolerance:± 20%
Datasheet
Description
POWER INDUCTOR, 33UH, SHIELDED, 3A; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:P1172NL Series; DC Resistance Max:0.0648ohm; Inductance Tolerance:± 20%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 33Uh, Shielded, 3A; Inductance Pulse - 51AK3300 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33Uh, Shielded, 3A; Inductance Pulse
51AK3300
Power Inductor, 33Uh, Shielded, 3A; Inductance Pulse 51AK3300
POWER INDUCTOR, 33UH, SHIELDED, 3A; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:P1172NL Series; DC Resistance Max:0.0648ohm; Inductance Tolerance:± 20%

POWER INDUCTOR, 33UH, SHIELDED, 3A; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:P1172NL Series; DC Resistance Max:0.0648ohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK3300
Product Name Power Inductor, 33Uh, Shielded, 3A; Inductance Pulse
Mounting Option Surface Mount Technology
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N6 016008C-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details