Newark, An Avnet Company Power Inductor, 100Uh, Shielded, 1.2A; Inductance Pulse 51AK3298

Description
POWER INDUCTOR, 100UH, SHIELDED, 1.2A; Inductance:100µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:P1168NL Series; DC Resistance Max:0.27ohm; Inductance Tolerance:± 20%
Datasheet
Description
POWER INDUCTOR, 100UH, SHIELDED, 1.2A; Inductance:100µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:P1168NL Series; DC Resistance Max:0.27ohm; Inductance Tolerance:± 20%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 100Uh, Shielded, 1.2A; Inductance Pulse - 51AK3298 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, Shielded, 1.2A; Inductance Pulse
51AK3298
Power Inductor, 100Uh, Shielded, 1.2A; Inductance Pulse 51AK3298
POWER INDUCTOR, 100UH, SHIELDED, 1.2A; Inductance:100µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:P1168NL Series; DC Resistance Max:0.27ohm; Inductance Tolerance:± 20%

POWER INDUCTOR, 100UH, SHIELDED, 1.2A; Inductance:100µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:P1168NL Series; DC Resistance Max:0.27ohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK3298
Product Name Power Inductor, 100Uh, Shielded, 1.2A; Inductance Pulse
Mounting Option Surface Mount Technology
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - DSH-31-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers