Newark, An Avnet Company Power Inductor, Smd, 1Mh, 0.3A; Inductance Pulse 51AK3266

Description
POWER INDUCTOR, SMD, 1MH, 0.3A; Inductance:1mH; RMS Current (Irms):300mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):300mA; Product Range:-; DC Resistance Max:3.3ohm; Inductance Tolerance:± 20%; Product Width:9.4mm
Datasheet
Description
POWER INDUCTOR, SMD, 1MH, 0.3A; Inductance:1mH; RMS Current (Irms):300mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):300mA; Product Range:-; DC Resistance Max:3.3ohm; Inductance Tolerance:± 20%; Product Width:9.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, Smd, 1Mh, 0.3A; Inductance Pulse - 51AK3266 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 1Mh, 0.3A; Inductance Pulse
51AK3266
Power Inductor, Smd, 1Mh, 0.3A; Inductance Pulse 51AK3266
POWER INDUCTOR, SMD, 1MH, 0.3A; Inductance:1mH; RMS Current (Irms):300mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):300mA; Product Range:-; DC Resistance Max:3.3ohm; Inductance Tolerance:± 20%; Product Width:9.4mm

POWER INDUCTOR, SMD, 1MH, 0.3A; Inductance:1mH; RMS Current (Irms):300mA; Inductor Construction:Unshielded; Saturation Current (Isat):300mA; Product Range:-; DC Resistance Max:3.3ohm; Inductance Tolerance:± 20%; Product Width:9.4mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK3266
Product Name Power Inductor, Smd, 1Mh, 0.3A; Inductance Pulse
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-2176782-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details