POWER INDUCTOR, 100UH, UNSHIELDED, 3A; Inductance:100µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 51AK3241 |
| Product Name | Power Inductor, 100Uh, Unshielded, 3A; Inductance Pulse |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 100 microH |
| Inductance Tolerance | 15 (+/- %) |