Newark, An Avnet Company Power Inductor, 100Uh, Unshielded, 3A; Inductance Pulse 51AK3240

Description
POWER INDUCTOR, 100UH, UNSHIELDED, 3A; Inductance:100µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3A; Product Range:P0250NL Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 15%
Datasheet
Description
POWER INDUCTOR, 100UH, UNSHIELDED, 3A; Inductance:100µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3A; Product Range:P0250NL Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 15%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 100Uh, Unshielded, 3A; Inductance Pulse - 51AK3240 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, Unshielded, 3A; Inductance Pulse
51AK3240
Power Inductor, 100Uh, Unshielded, 3A; Inductance Pulse 51AK3240
POWER INDUCTOR, 100UH, UNSHIELDED, 3A; Inductance:100µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3A; Product Range:P0250NL Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 100UH, UNSHIELDED, 3A; Inductance:100µH; RMS Current (Irms):1.8A; Inductor Construction:Unshielded; Saturation Current (Isat):3A; Product Range:P0250NL Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK3240
Product Name Power Inductor, 100Uh, Unshielded, 3A; Inductance Pulse
Mounting Option Surface Mount Technology
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624031-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 68 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-10N 0402CT-10NXJRW , 0402CT-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details