Newark, An Avnet Company Power Inductor, 1Uh, Shielded, 17.5A; Inductance Pulse 51AK3208

Description
POWER INDUCTOR, 1UH, SHIELDED, 17.5A; Inductance:1µH; RMS Current (Irms):17.5A; Inductor Construction:Shielde d; Saturation Current (Isat):17.5A; Product Range:PG0871NL series; Inductor Case / Package:-; DC Resistance Max:0.0023ohm
Datasheet
Description
POWER INDUCTOR, 1UH, SHIELDED, 17.5A; Inductance:1µH; RMS Current (Irms):17.5A; Inductor Construction:Shielde d; Saturation Current (Isat):17.5A; Product Range:PG0871NL series; Inductor Case / Package:-; DC Resistance Max:0.0023ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 1Uh, Shielded, 17.5A; Inductance Pulse - 51AK3208 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 17.5A; Inductance Pulse
51AK3208
Power Inductor, 1Uh, Shielded, 17.5A; Inductance Pulse 51AK3208
POWER INDUCTOR, 1UH, SHIELDED, 17.5A; Inductance:1µH; RMS Current (Irms):17.5A; Inductor Construction:Shielde d; Saturation Current (Isat):17.5A; Product Range:PG0871NL series; Inductor Case / Package:-; DC Resistance Max:0.0023ohm

POWER INDUCTOR, 1UH, SHIELDED, 17.5A; Inductance:1µH; RMS Current (Irms):17.5A; Inductor Construction:Shielded; Saturation Current (Isat):17.5A; Product Range:PG0871NL series; Inductor Case / Package:-; DC Resistance Max:0.0023ohm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK3208
Product Name Power Inductor, 1Uh, Shielded, 17.5A; Inductance Pulse
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

680MA 83MOHM Inductor and Choke - 71-0402CS-6N8XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
2 suppliers
Power Inductors - 1-2176640-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details