Newark, An Avnet Company Toroidal Inductor, 680Uh, 1.3A, Tht; Product Range Pulse 51AK3129

Description
TOROIDAL INDUCTOR, 680UH, 1.3A, THT; Product Range:-; Inductance:680µH; RMS Current (Irms):1.3A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20%
Description
TOROIDAL INDUCTOR, 680UH, 1.3A, THT; Product Range:-; Inductance:680µH; RMS Current (Irms):1.3A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20%

Suppliers

Company
Product
Description
Supplier Links
Toroidal Inductor, 680Uh, 1.3A, Tht; Product Range Pulse - 51AK3129 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 680Uh, 1.3A, Tht; Product Range Pulse
51AK3129
Toroidal Inductor, 680Uh, 1.3A, Tht; Product Range Pulse 51AK3129
TOROIDAL INDUCTOR, 680UH, 1.3A, THT; Product Range:-; Inductance:680µH; RMS Current (Irms):1.3A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20%

TOROIDAL INDUCTOR, 680UH, 1.3A, THT; Product Range:-; Inductance:680µH; RMS Current (Irms):1.3A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK3129
Product Name Toroidal Inductor, 680Uh, 1.3A, Tht; Product Range Pulse
Mounting Option Through Hole
Technology Toroid
Inductance Range 680 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-N45 016008C-N45XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details