Newark, An Avnet Company Common Mode Filter, 0.23A, Smd; Dc Current Rating Pulse 51AK3117

Description
COMMON MODE FILTER, 0.23A, SMD; DC Current Rating:230mA; Inductance:51µH; Product Range:PE-1812ACCxxxS TS Series; Impedance:3.5kohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:3mm; Qualification:AEC-Q2 00
Datasheet
Description
COMMON MODE FILTER, 0.23A, SMD; DC Current Rating:230mA; Inductance:51µH; Product Range:PE-1812ACCxxxS TS Series; Impedance:3.5kohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:3mm; Qualification:AEC-Q2 00
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 0.23A, Smd; Dc Current Rating Pulse - 51AK3117 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 0.23A, Smd; Dc Current Rating Pulse
51AK3117
Common Mode Filter, 0.23A, Smd; Dc Current Rating Pulse 51AK3117
COMMON MODE FILTER, 0.23A, SMD; DC Current Rating:230mA; Inductance:51µH; Product Range:PE-1812ACCxxxS TS Series; Impedance:3.5kohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:3mm; Qualification:AEC-Q2 00

COMMON MODE FILTER, 0.23A, SMD; DC Current Rating:230mA; Inductance:51µH; Product Range:PE-1812ACCxxxSTS Series; Impedance:3.5kohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:3mm; Qualification:AEC-Q200

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 51AK3117
Product Name Common Mode Filter, 0.23A, Smd; Dc Current Rating Pulse
Rated Current 0.2300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
IEC Filters - 2660131 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details