COMMON MODE FILTER, 1KA, SMD; DC Current Rating:1kA; Inductance:-; Product Range:Wire-Wound Series; Impedance:600ohm; Inductor Case / Package:1210 [3225 Metric]; Product Length:3.2mm; Product Width:2.5mm; Product Height:1.8mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 51AK3106 |
| Product Name | Common Mode Filter, 1Ka, Smd; Dc Current Rating Pulse |
| Rated Current | 1000 amps |