Newark, An Avnet Company Common Mode Choke, 0.37A, 90 Ohm, 1206; Dc Current Rating Pulse 51AK3099

Description
COMMON MODE CHOKE, 0.37A, 90 OHM, 1206; DC Current Rating:370mA; Inductance:-; Product Range:ChipChoke CCMC Series; Impedance:90ohm; Inductor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm
Datasheet
Description
COMMON MODE CHOKE, 0.37A, 90 OHM, 1206; DC Current Rating:370mA; Inductance:-; Product Range:ChipChoke CCMC Series; Impedance:90ohm; Inductor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 0.37A, 90 Ohm, 1206; Dc Current Rating Pulse - 51AK3099 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 0.37A, 90 Ohm, 1206; Dc Current Rating Pulse
51AK3099
Common Mode Choke, 0.37A, 90 Ohm, 1206; Dc Current Rating Pulse 51AK3099
COMMON MODE CHOKE, 0.37A, 90 OHM, 1206; DC Current Rating:370mA; Inductance:-; Product Range:ChipChoke CCMC Series; Impedance:90ohm; Inductor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm

COMMON MODE CHOKE, 0.37A, 90 OHM, 1206; DC Current Rating:370mA; Inductance:-; Product Range:ChipChoke CCMC Series; Impedance:90ohm; Inductor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 51AK3099
Product Name Common Mode Choke, 0.37A, 90 Ohm, 1206; Dc Current Rating Pulse
Rated Current 0.3700 amps
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-15KESS6BFPWDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details