Newark, An Avnet Company Ferrite Bead, 2A, 0.07Ohm, 0805; Ferrite Case Style Pulse 51AK3091

Description
FERRITE BEAD, 2A, 0.07OHM, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:2A; Product Range:0805PFB Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:
Datasheet
Description
FERRITE BEAD, 2A, 0.07OHM, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:2A; Product Range:0805PFB Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 2A, 0.07Ohm, 0805; Ferrite Case Style Pulse - 51AK3091 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 2A, 0.07Ohm, 0805; Ferrite Case Style Pulse
51AK3091
Ferrite Bead, 2A, 0.07Ohm, 0805; Ferrite Case Style Pulse 51AK3091
FERRITE BEAD, 2A, 0.07OHM, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:2A; Product Range:0805PFB Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:

FERRITE BEAD, 2A, 0.07OHM, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:2A; Product Range:0805PFB Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 51AK3091
Product Name Ferrite Bead, 2A, 0.07Ohm, 0805; Ferrite Case Style Pulse
Impedance 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - BMB2A0300BN3-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0.0012uH 250MHz 1.1A Inductor and Choke - 71-0603CT-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers