Newark, An Avnet Company Ferrite Bead, 1.5A, 0.09Ohm, 0603; Ferrite Case Style Pulse 51AK3080

Description
FERRITE BEAD, 1.5A, 0.09OHM, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:180ohm; DC Current Rating:1.5A; Product Range:0603PFB Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Product Length:1.6mm
Datasheet
Description
FERRITE BEAD, 1.5A, 0.09OHM, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:180ohm; DC Current Rating:1.5A; Product Range:0603PFB Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Product Length:1.6mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 1.5A, 0.09Ohm, 0603; Ferrite Case Style Pulse - 51AK3080 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1.5A, 0.09Ohm, 0603; Ferrite Case Style Pulse
51AK3080
Ferrite Bead, 1.5A, 0.09Ohm, 0603; Ferrite Case Style Pulse 51AK3080
FERRITE BEAD, 1.5A, 0.09OHM, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:180ohm; DC Current Rating:1.5A; Product Range:0603PFB Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Product Length:1.6mm

FERRITE BEAD, 1.5A, 0.09OHM, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:180ohm; DC Current Rating:1.5A; Product Range:0603PFB Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Product Length:1.6mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 51AK3080
Product Name Ferrite Bead, 1.5A, 0.09Ohm, 0603; Ferrite Case Style Pulse
Impedance 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - A102196TR-ND - DigiKey
Specs
DCR 0.6000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZB1JGTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers