Newark, An Avnet Company Ferrite Bead, 0.7A, 0.25Ohm, 0402; Ferrite Case Style Pulse 51AK3064

Description
FERRITE BEAD, 0.7A, 0.25OHM, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:700mA; Product Range:0402HFB Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1mm
Datasheet
Description
FERRITE BEAD, 0.7A, 0.25OHM, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:700mA; Product Range:0402HFB Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.7A, 0.25Ohm, 0402; Ferrite Case Style Pulse - 51AK3064 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.7A, 0.25Ohm, 0402; Ferrite Case Style Pulse
51AK3064
Ferrite Bead, 0.7A, 0.25Ohm, 0402; Ferrite Case Style Pulse 51AK3064
FERRITE BEAD, 0.7A, 0.25OHM, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:700mA; Product Range:0402HFB Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1mm

FERRITE BEAD, 0.7A, 0.25OHM, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:700mA; Product Range:0402HFB Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 51AK3064
Product Name Ferrite Bead, 0.7A, 0.25Ohm, 0402; Ferrite Case Style Pulse
Impedance 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176745-0 - TE Connectivity
Specs
Impedance 30 ohms
DCR 0.0700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402DF Ferrite Chip Inductors - 0402DF-770 0402DF-770XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers