Newark, An Avnet Company Power Inductor, 150Nh, Shielded, 80A; Inductance Pulse 51AK3039

Description
POWER INDUCTOR, 150NH, SHIELDED, 80A; Inductance:150nH; RMS Current (Irms):68A; Inductor Construction:Shielde d; Saturation Current (Isat):80A; Product Range:PA4390XXXHLT Series; DC Resistance Max:185µohm; Inductance Tolerance:± 15%
Datasheet
Description
POWER INDUCTOR, 150NH, SHIELDED, 80A; Inductance:150nH; RMS Current (Irms):68A; Inductor Construction:Shielde d; Saturation Current (Isat):80A; Product Range:PA4390XXXHLT Series; DC Resistance Max:185µohm; Inductance Tolerance:± 15%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 150Nh, Shielded, 80A; Inductance Pulse - 51AK3039 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 150Nh, Shielded, 80A; Inductance Pulse
51AK3039
Power Inductor, 150Nh, Shielded, 80A; Inductance Pulse 51AK3039
POWER INDUCTOR, 150NH, SHIELDED, 80A; Inductance:150nH; RMS Current (Irms):68A; Inductor Construction:Shielde d; Saturation Current (Isat):80A; Product Range:PA4390XXXHLT Series; DC Resistance Max:185µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 150NH, SHIELDED, 80A; Inductance:150nH; RMS Current (Irms):68A; Inductor Construction:Shielded; Saturation Current (Isat):80A; Product Range:PA4390XXXHLT Series; DC Resistance Max:185µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK3039
Product Name Power Inductor, 150Nh, Shielded, 80A; Inductance Pulse
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J162SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 55
View Details
35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers