Newark, An Avnet Company Power Inductor, 120Nh, Shielded, 94A; Inductance Pulse 51AK3038

Description
POWER INDUCTOR, 120NH, SHIELDED, 94A; Inductance:120nH; RMS Current (Irms):68A; Inductor Construction:Shielde d; Saturation Current (Isat):94A; Product Range:PA4390XXXHLT Series; DC Resistance Max:185µohm; Inductance Tolerance:± 15%
Datasheet
Description
POWER INDUCTOR, 120NH, SHIELDED, 94A; Inductance:120nH; RMS Current (Irms):68A; Inductor Construction:Shielde d; Saturation Current (Isat):94A; Product Range:PA4390XXXHLT Series; DC Resistance Max:185µohm; Inductance Tolerance:± 15%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 120Nh, Shielded, 94A; Inductance Pulse - 51AK3038 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 120Nh, Shielded, 94A; Inductance Pulse
51AK3038
Power Inductor, 120Nh, Shielded, 94A; Inductance Pulse 51AK3038
POWER INDUCTOR, 120NH, SHIELDED, 94A; Inductance:120nH; RMS Current (Irms):68A; Inductor Construction:Shielde d; Saturation Current (Isat):94A; Product Range:PA4390XXXHLT Series; DC Resistance Max:185µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 120NH, SHIELDED, 94A; Inductance:120nH; RMS Current (Irms):68A; Inductor Construction:Shielded; Saturation Current (Isat):94A; Product Range:PA4390XXXHLT Series; DC Resistance Max:185µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK3038
Product Name Power Inductor, 120Nh, Shielded, 94A; Inductance Pulse
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176783-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details