Newark, An Avnet Company Power Inductor, 100Uh, Shielded, 6.5A; Inductance Pulse 51AK3031

Description
POWER INDUCTOR, 100UH, SHIELDED, 6.5A; Inductance:100µH; RMS Current (Irms):5.3A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:PA4344XXXNLT Series; DC Resistance Max:0.118ohm; Product Length:17.3mm
Datasheet
Description
POWER INDUCTOR, 100UH, SHIELDED, 6.5A; Inductance:100µH; RMS Current (Irms):5.3A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:PA4344XXXNLT Series; DC Resistance Max:0.118ohm; Product Length:17.3mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 100Uh, Shielded, 6.5A; Inductance Pulse - 51AK3031 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, Shielded, 6.5A; Inductance Pulse
51AK3031
Power Inductor, 100Uh, Shielded, 6.5A; Inductance Pulse 51AK3031
POWER INDUCTOR, 100UH, SHIELDED, 6.5A; Inductance:100µH; RMS Current (Irms):5.3A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:PA4344XXXNLT Series; DC Resistance Max:0.118ohm; Product Length:17.3mm

POWER INDUCTOR, 100UH, SHIELDED, 6.5A; Inductance:100µH; RMS Current (Irms):5.3A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:PA4344XXXNLT Series; DC Resistance Max:0.118ohm; Product Length:17.3mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK3031
Product Name Power Inductor, 100Uh, Shielded, 6.5A; Inductance Pulse
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details
Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678551 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details