POWER INDUCTOR, 47UH, SHIELDED, 9.5A; Inductance:47µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 51AK3029 |
| Product Name | Power Inductor, 47Uh, Shielded, 9.5A; Inductance Pulse |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 47 microH |
| Inductance Tolerance | 20 (+/- %) |