Newark, An Avnet Company Power Inductor, 1Uh, Shielded, 22A; Inductance Pulse 51AK3006

Description
POWER INDUCTOR, 1UH, SHIELDED, 22A; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:PA4341XXXNLT Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20%
Datasheet
Description
POWER INDUCTOR, 1UH, SHIELDED, 22A; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:PA4341XXXNLT Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 1Uh, Shielded, 22A; Inductance Pulse - 51AK3006 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 22A; Inductance Pulse
51AK3006
Power Inductor, 1Uh, Shielded, 22A; Inductance Pulse 51AK3006
POWER INDUCTOR, 1UH, SHIELDED, 22A; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:PA4341XXXNLT Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20%

POWER INDUCTOR, 1UH, SHIELDED, 22A; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:PA4341XXXNLT Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK3006
Product Name Power Inductor, 1Uh, Shielded, 22A; Inductance Pulse
Mounting Option Surface Mount Technology
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3164-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-393121 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details