POWER INDUCTOR, 4.7UH, SHIELDED, 6A; Inductance:4.7µH; RMS Current (Irms):4.6A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 51AK3003 |
| Product Name | Power Inductor, 4.7Uh, Shielded, 6A; Inductance Pulse |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 4.7 microH |
| Inductance Tolerance | 20 (+/- %) |