Newark, An Avnet Company Power Inductor, 1Uh, Shielded, 11A; Inductance Pulse 51AK2997

Description
POWER INDUCTOR, 1UH, SHIELDED, 11A; Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:PA4340XXXNLT Series; DC Resistance Max:0.014ohm; Inductance Tolerance:± 20%
Datasheet
Description
POWER INDUCTOR, 1UH, SHIELDED, 11A; Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:PA4340XXXNLT Series; DC Resistance Max:0.014ohm; Inductance Tolerance:± 20%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 1Uh, Shielded, 11A; Inductance Pulse - 51AK2997 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 11A; Inductance Pulse
51AK2997
Power Inductor, 1Uh, Shielded, 11A; Inductance Pulse 51AK2997
POWER INDUCTOR, 1UH, SHIELDED, 11A; Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:PA4340XXXNLT Series; DC Resistance Max:0.014ohm; Inductance Tolerance:± 20%

POWER INDUCTOR, 1UH, SHIELDED, 11A; Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:PA4340XXXNLT Series; DC Resistance Max:0.014ohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK2997
Product Name Power Inductor, 1Uh, Shielded, 11A; Inductance Pulse
Mounting Option Surface Mount Technology
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details