Newark, An Avnet Company Power Inductor, 4.7Uh, Shielded, 4A; Inductance Pulse 51AK2982

Description
POWER INDUCTOR, 4.7UH, SHIELDED, 4A; Inductance:4.7µH; RMS Current (Irms):2.85A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:PA4332XXXNLT Series; DC Resistance Max:0.108ohm; Inductance Tolerance:± 20%
Datasheet
Description
POWER INDUCTOR, 4.7UH, SHIELDED, 4A; Inductance:4.7µH; RMS Current (Irms):2.85A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:PA4332XXXNLT Series; DC Resistance Max:0.108ohm; Inductance Tolerance:± 20%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 4.7Uh, Shielded, 4A; Inductance Pulse - 51AK2982 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 4A; Inductance Pulse
51AK2982
Power Inductor, 4.7Uh, Shielded, 4A; Inductance Pulse 51AK2982
POWER INDUCTOR, 4.7UH, SHIELDED, 4A; Inductance:4.7µH; RMS Current (Irms):2.85A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:PA4332XXXNLT Series; DC Resistance Max:0.108ohm; Inductance Tolerance:± 20%

POWER INDUCTOR, 4.7UH, SHIELDED, 4A; Inductance:4.7µH; RMS Current (Irms):2.85A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:PA4332XXXNLT Series; DC Resistance Max:0.108ohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK2982
Product Name Power Inductor, 4.7Uh, Shielded, 4A; Inductance Pulse
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2105JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details