Newark, An Avnet Company Power Inductor, Smd, 2.2Uh, 4.3A; Inductance Pulse 51AK2977

Description
POWER INDUCTOR, SMD, 2.2UH, 4.3A; Inductance:2.2µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):6.1A; Product Range:PA4332.XXXNLT Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20%
Datasheet
Description
POWER INDUCTOR, SMD, 2.2UH, 4.3A; Inductance:2.2µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):6.1A; Product Range:PA4332.XXXNLT Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, Smd, 2.2Uh, 4.3A; Inductance Pulse - 51AK2977 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 2.2Uh, 4.3A; Inductance Pulse
51AK2977
Power Inductor, Smd, 2.2Uh, 4.3A; Inductance Pulse 51AK2977
POWER INDUCTOR, SMD, 2.2UH, 4.3A; Inductance:2.2µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):6.1A; Product Range:PA4332.XXXNLT Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20%

POWER INDUCTOR, SMD, 2.2UH, 4.3A; Inductance:2.2µH; RMS Current (Irms):4.3A; Inductor Construction:Shielded; Saturation Current (Isat):6.1A; Product Range:PA4332.XXXNLT Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK2977
Product Name Power Inductor, Smd, 2.2Uh, 4.3A; Inductance Pulse
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKIH-3237-12D7-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details