POWER INDUCTOR, 1UH, SHIELDED, 4.2A; Inductance:1µH; RMS Current (Irms):2.7A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 51AK2968 |
| Product Name | Power Inductor, 1Uh, Shielded, 4.2A; Inductance Pulse |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 1 microH |
| Inductance Tolerance | 20 (+/- %) |