Newark, An Avnet Company Power Inductor, 150Nh, Shielded, 30A; Inductance Pulse 51AK2890

Description
POWER INDUCTOR, 150NH, SHIELDED, 30A; Inductance:150nH; RMS Current (Irms):24A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:PA051XNL Series; Inductor Case / Package:-; DC Resistance Max:320ohm
Datasheet
Description
POWER INDUCTOR, 150NH, SHIELDED, 30A; Inductance:150nH; RMS Current (Irms):24A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:PA051XNL Series; Inductor Case / Package:-; DC Resistance Max:320ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 150Nh, Shielded, 30A; Inductance Pulse - 51AK2890 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 150Nh, Shielded, 30A; Inductance Pulse
51AK2890
Power Inductor, 150Nh, Shielded, 30A; Inductance Pulse 51AK2890
POWER INDUCTOR, 150NH, SHIELDED, 30A; Inductance:150nH; RMS Current (Irms):24A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:PA051XNL Series; Inductor Case / Package:-; DC Resistance Max:320ohm

POWER INDUCTOR, 150NH, SHIELDED, 30A; Inductance:150nH; RMS Current (Irms):24A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:PA051XNL Series; Inductor Case / Package:-; DC Resistance Max:320ohm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK2890
Product Name Power Inductor, 150Nh, Shielded, 30A; Inductance Pulse
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678465 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Common Mode Chokes - 486-3167-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers