ANTENNA, MONOPOLE, 150 TO 870MHZ, 4DBI; Antenna Type:Monopole; Frequency Min:150MHz; Frequency Max:870MHz; Gain:4dBi; VSWR:2; Input Power:100W; Input Impedance:50ohm; Antenna Polarization:Vertica
| Newark, An Avnet Company | |
|---|---|
| Product Category | Antennas |
| Product Number | 51AK2877 |
| Product Name | Antenna, Monopole, 150 To 870Mhz, 4Dbi; Antenna Type Pulse |
| Primary Frequency Range | 150.0 to 870.0 MHz |