Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
NEWARK, AN AVNET COMPANY
51AK2866 -- MDL,SIN,1GP,1 PULSE
Newark, An Avnet Company
Mdl,sin,1Gp,1 Pulse
51AK2866
Description
MDL,SIN,1GP,1:1,SMT, TR, NPB
Newark, An Avnet Company
Done
Datasheet
Description
MDL,SIN,1GP,1:1,SMT, TR, NPB
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,1Gp,1 Pulse
51AK2866
Mdl,sin,1Gp,1 Pulse
51AK2866
MDL,SIN,1GP,1:1,SMT, TR, NPB
MDL,SIN,1GP,1:1,SMT,
TR, NPB
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Transformers
Product Number
51AK2866
Product Name
Mdl,sin,1Gp,1 Pulse
Other Transformer Types / Applications
Pulse Transformers
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Isolation Transformer
1321-3TH145-AA
Specs
Category
Power
Other Transformer Types / Applications
Isolation
View Details
Hammond Manufacturing Company Inc.
Pulse Transformers
631D
Specs
Category
Signal
Other Transformer Types / Applications
Pulse Transformers
Mounting
Chip Transformer
View Details
2
suppliers
Mini-Circuits
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω
TC4-1WA+
Specs
Category
Signal
Other Transformer Types / Applications
RF
Winding Turns
Step-Up Transformer
View Details
Interpower
2000VA Isolation Transformer
82520040
Specs
Category
Power
Other Transformer Types / Applications
Isolation
Operating Frequency
50 to 60 Hz
View Details