ABS TOOL CASE WITH WHEELS; Carrying Case Material:ABS (Acrylonitrile Butadiene Styrene); External Height:190mm; External Width:465mm; External Depth:335mm; Product Range:-; Case Material:ABS; Colour:Black; Load Weight Max:12kg; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50P8778 |
| Product Name | Abs Tool Case With Wheels; Carrying Case Material Proskit Industries |