Newark, An Avnet Company Microswitch Pin Plunger Spdt 100Ma 250V; Microswitch Type Zf Electronics 50H7635

Description
MICROSWITCH PIN PLUNGER SPDT 100mA 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes
Description
MICROSWITCH PIN PLUNGER SPDT 100mA 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microswitch Pin Plunger Spdt 100Ma 250V; Microswitch Type Zf Electronics - 50H7635 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Pin Plunger Spdt 100Ma 250V; Microswitch Type Zf Electronics
50H7635
Microswitch Pin Plunger Spdt 100Ma 250V; Microswitch Type Zf Electronics 50H7635
MICROSWITCH PIN PLUNGER SPDT 100mA 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH PIN PLUNGER SPDT 100mA 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 50H7635
Product Name Microswitch Pin Plunger Spdt 100Ma 250V; Microswitch Type Zf Electronics
Common Size Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-A03D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Micro Switches - 2496845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - 2351449-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers