Newark, An Avnet Company Power Supply; Input Voltage Solahd 50F3012

Description
Power Supply; Input Voltage:415VAC; Product Range:MCR Series; Output Voltage:240VAC; Width:965.2mm; Height:762mm RoHS Compliant: Yes
Datasheet
Description
Power Supply; Input Voltage:415VAC; Product Range:MCR Series; Output Voltage:240VAC; Width:965.2mm; Height:762mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply; Input Voltage Solahd - 50F3012 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply; Input Voltage Solahd
50F3012
Power Supply; Input Voltage Solahd 50F3012
Power Supply; Input Voltage:415VAC; Product Range:MCR Series; Output Voltage:240VAC; Width:965.2mm; Height:762mm RoHS Compliant: Yes

Power Supply; Input Voltage:415VAC; Product Range:MCR Series; Output Voltage:240VAC; Width:965.2mm; Height:762mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 50F3012
Product Name Power Supply; Input Voltage Solahd
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details