Newark, An Avnet Company Switch, Pushbutton, Spst-No, 10A, 400V; Product Range Zf Electronics 50B1957

Description
SWITCH, PUSHBUTTON, SPST-NO, 10A, 400V; Product Range:F80 Series; Contact Configuration:SPST-N O; Switch Operation:-; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:0.22" RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NO, 10A, 400V; Product Range:F80 Series; Contact Configuration:SPST-N O; Switch Operation:-; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:0.22" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-No, 10A, 400V; Product Range Zf Electronics - 50B1957 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 10A, 400V; Product Range Zf Electronics
50B1957
Switch, Pushbutton, Spst-No, 10A, 400V; Product Range Zf Electronics 50B1957
SWITCH, PUSHBUTTON, SPST-NO, 10A, 400V; Product Range:F80 Series; Contact Configuration:SPST-N O; Switch Operation:-; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:0.22" RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 10A, 400V; Product Range:F80 Series; Contact Configuration:SPST-NO; Switch Operation:-; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:0.22" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 50B1957
Product Name Switch, Pushbutton, Spst-No, 10A, 400V; Product Range Zf Electronics
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3076X-J - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 938809 - Radwell International
Allen-Bradley / Rockwell Automation
View Details