Newark, An Avnet Company Adapter Cord, Usb Type C, 5V, 2.4A; Power Supply Approvals Nyko 49AC7158

Description
ADAPTER CORD, USB TYPE C, 5V, 2.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:5VDC; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Current - Output 2:
Description
ADAPTER CORD, USB TYPE C, 5V, 2.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:5VDC; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Current - Output 2:

Suppliers

Company
Product
Description
Supplier Links
Adapter Cord, Usb Type C, 5V, 2.4A; Power Supply Approvals Nyko - 49AC7158 - Newark, An Avnet Company
Chicago, IL, United States
Adapter Cord, Usb Type C, 5V, 2.4A; Power Supply Approvals Nyko
49AC7158
Adapter Cord, Usb Type C, 5V, 2.4A; Power Supply Approvals Nyko 49AC7158
ADAPTER CORD, USB TYPE C, 5V, 2.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:5VDC; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER CORD, USB TYPE C, 5V, 2.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:5VDC; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 49AC7158
Product Name Adapter Cord, Usb Type C, 5V, 2.4A; Power Supply Approvals Nyko
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2164-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details