Newark, An Avnet Company Blank Closure, Euro Type Faceplate; Accessory Type Tuk 49AC0359

Description
BLANK CLOSURE, EURO TYPE FACEPLATE; Accessory Type:Module Blank; No. of Module Spaces:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
BLANK CLOSURE, EURO TYPE FACEPLATE; Accessory Type:Module Blank; No. of Module Spaces:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Closure, Euro Type Faceplate; Accessory Type Tuk - 49AC0359 - Newark, An Avnet Company
Chicago, IL, United States
Blank Closure, Euro Type Faceplate; Accessory Type Tuk
49AC0359
Blank Closure, Euro Type Faceplate; Accessory Type Tuk 49AC0359
BLANK CLOSURE, EURO TYPE FACEPLATE; Accessory Type:Module Blank; No. of Module Spaces:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

BLANK CLOSURE, EURO TYPE FACEPLATE; Accessory Type:Module Blank; No. of Module Spaces:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC0359
Product Name Blank Closure, Euro Type Faceplate; Accessory Type Tuk
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11023TL - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details